SMA-A0207FTDT120K Resistors - Fixed Value by TE Connectivity

MELF RES AUTO METAL FILM 120K/0207

Status: Unknown
Series: SMA-A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.08
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
1,875
in stock
Buy Now
Logo for element14
element14
from US$0.07
1,875
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.05
1,875
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
-
Buy Now

Specifications

Resistance 120kohm
Product Range SMA-A Series
Voltage Rating 350V
Resistor Element Material Metal Film
Power Rating 1W
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/°C
MELF Resistor Case MELF 0207 [6123 Metric]
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Melf Res, Auto, Metal Film, 120K/0207 | Newark Electronics
MELF RES, AUTO, METAL FILM, 120K/0207 | element14
Resistor Melf SMA-A 120K 1% 50PPM 0207 1 | RS
Special Order: MELF SMA-A 120K 1% 50PPM 0207 1W Resistance Value: 120K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 120K Ω Thin Film Precision Resistor 1 % | Part Number: SMA-A0207FTDT120K | Internal Number: 8-2176316-9 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA-A0207FTDT120K?

Additional datasheets, footprints and schematics for SMA-A0207FTDT120K are listed on our Part Details page. You can also find images and similar parts to SMA-A0207FTDT120K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA-A0207FTDT120K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA-A0207FTDT120K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA-A0207FTDT120K fall under?

The SMA-A0207FTDT120K is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to SMA-A0207FTDT120K when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA-A0207FTDT120K you can contact the distributor directly for product support, shipping queries etc.

Is the SMA-A0207FTDT120K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA-A0207FTDT120K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for SMA-A0207FTDT120K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA-A0207FTDT120K often in real-time on the comparison pages.

What if I can't find stock of SMA-A0207FTDT120K?

You can fill out our help required form which you can use to request a quote for SMA-A0207FTDT120K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay