Status: | Unknown |
---|---|
Series: | SMA-A Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,975
in stock
|
Buy Now | |
TE Store
from US$0.74
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,975
in stock
|
Buy Now | |
element14
from US$0.24
|
1,975
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | SMA-A Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 400mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 15ppm/°C |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
MELF SMA_A 47K 0.1% 15PPM 0204 0.4W Resistance Value: 47K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 47K Ω Thin Film Precision Resistor .1 % | Part Number: SMA-A0204BTNX47K | Internal Number: 3-2176315-3 | TE Connectivity | TE Store |
MELF Resistors MELF SMA_A 47K 0.1% 15PPM 0204 | Rapid Electronics |
Melf Res, Auto, Metal Film, 47K, 0204 | Newark Electronics |
MELF RES, AUTO, METAL FILM, 47K, 0204 | element14 |
Surface Mount MELF Resistor, 47 kOhm, ± 0.1%, 400 mW, 0204 [3715 Metric], Metal Film (Thin Film) | Avnet America |
Where can I find additional details, specifications and documents for a SMA-A0204BTNX47K?
Additional datasheets, footprints and schematics for SMA-A0204BTNX47K are listed on our Part Details page. You can also find images and similar parts to SMA-A0204BTNX47K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA-A0204BTNX47K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA-A0204BTNX47K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA-A0204BTNX47K fall under?
The SMA-A0204BTNX47K is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMA-A0204BTNX47K when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA-A0204BTNX47K you can contact the distributor directly for product support, shipping queries etc.
Is the SMA-A0204BTNX47K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA-A0204BTNX47K have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMA-A0204BTNX47K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA-A0204BTNX47K often in real-time on the comparison pages.
What if I can't find stock of SMA-A0204BTNX47K?
You can fill out our help required form which you can use to request a quote for SMA-A0204BTNX47K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.