SMA-A0102FTDL82K Resistors - Fixed Value by TE Connectivity

MELF RES AUTO METAL FILM 82K 0102

Status: Unknown
Series: SMA-A Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.08


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$0.09
30,000
Buy Now
Logo for Chip One Stop Chip One Stop US$0.09
30,000
Buy Now
Logo for TE Store TE Store US$0.27
5,403
Buy Now
Logo for Newark Electronics Newark Electronics US$0.13
3,489
Buy Now
Logo for element14 element14 US$0.08
3,489
Buy Now
Logo for Avnet America Avnet America US$0.08
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 82kohm
Product Range SMA-A Series
Voltage Rating 200V
Resistor Element Material Metal Film
Power Rating 300mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 50ppm/°C
MELF Resistor Case MELF 0102 [2211 Metric]
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MELF Resistors MELF SMA-A 82K 1% 50PPM 0102 0.3W | Rapid Electronics
MELF SMA-A 82K 1% 50PPM 0102 0.3W Resistance Value: 82K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Surface Mount Resistor | 82K Ω Thin Film Precision Resistor 1 % | Part Number: SMA-A0102FTDL82K | Internal Number: 8-2176314-2 | TE Connectivity | TE Store
Melf Res, Auto, Metal Film, 82K, 0102 | Newark Electronics
MELF RES, AUTO, METAL FILM, 82K, 0102 | element14
Surface Mount MELF Resistor, 82 kOhm, ± 1%, 30 mW, 0102 [2211 Metric], Metal Film (Thin Film) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA-A0102FTDL82K?

Additional datasheets, footprints and schematics for SMA-A0102FTDL82K are listed on our Part Details page. You can also find images and similar parts to SMA-A0102FTDL82K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA-A0102FTDL82K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA-A0102FTDL82K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA-A0102FTDL82K fall under?

The SMA-A0102FTDL82K is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to SMA-A0102FTDL82K when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA-A0102FTDL82K you can contact the distributor directly for product support, shipping queries etc.

Is the SMA-A0102FTDL82K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA-A0102FTDL82K have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for SMA-A0102FTDL82K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA-A0102FTDL82K often in real-time on the comparison pages.

What if I can't find stock of SMA-A0102FTDL82K?

You can fill out our help required form which you can use to request a quote for SMA-A0102FTDL82K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay