SM8S24AHE3_A/I by Vishay Intertechnology

Surface Mount PAR® Transient Voltage Suppressors High Temperature Stability and High Reliability Conditions

Status: Unknown
Series: SM8S10A thru SM8S43A
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for RS
RS
from US$2.71
284
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.48
18,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.22
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.75
2,250
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.83
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.77
768
in stock
Buy Now
Logo for element14
element14
from US$1.99
768
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.92
768
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.93
395
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
750
in stock
Buy Now

Features

Junction passivation optimized design passivated anisotropic rectifier technology
TJ = 175 °C capability suitable for high reliability and automotive requirement
Available in unidirectional polarity only
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting, especially for automotive load dump protection application.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

TRANSIL AUTO 6,6KW 27V DO218AB | Rutronik
Diode TVS Single Uni-Dir 24V 6600W 2-Pin DO-218AB T/R | Avnet America
SM8SXXA Series 6.6 kW 24 V Uni-Directional SMT TVS Diode - DO-218AB | Future Electronics
Tvs Diode, Aec-Q101, 6.6Kw, 24V, Do218Ab | Newark Electronics
TVS DIODE, AEC-Q101, 6.6KW, 24V, DO218AB | element14
Diode TVS Uni-Dir 24V 6.6KW DO-218AB | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM8S24AHE3_A/I?

Additional datasheets, footprints and schematics for SM8S24AHE3_A/I are listed on our Part Details page. You can also find images and similar parts to SM8S24AHE3_A/I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM8S24AHE3_A/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8S24AHE3_A/I price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM8S24AHE3_A/I you can contact the distributor directly for product support, shipping queries etc.

Is the SM8S24AHE3_A/I RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM8S24AHE3_A/I have stock available?

Authorised distributors including TTI Europe, Rutronik, Avnet America, Future Electronics and Newark Electronics have stock available or on a lead time for SM8S24AHE3_A/I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM8S24AHE3_A/I often in real-time on the comparison pages.

What if I can't find stock of SM8S24AHE3_A/I?

You can fill out our help required form which you can use to request a quote for SM8S24AHE3_A/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay