Status: | Unknown |
---|---|
Series: | SM8S Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | - |
---|---|
Forward Current If(AV) | - |
Forward Voltage VF Max | 1.8V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 700A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-218AB |
No. of Pins | 2Pins |
Product Range | SM8S Series |
Automotive Qualification Standard | AEC-Q101 |
Breakdown Voltage Max | 28V |
Breakdown Voltage Min | 26.7V |
Clamping Voltage Vc Max | 38.9V |
Peak Pulse Current Ippm | 170A |
Peak Pulse Power Dissipation | 6.6kW |
Power Dissipation Pd | 8W |
Reverse Stand-Off Voltage Vrwm | 24V |
TVS Polarity | Unidirectional |
Diode TVS Uni-Dir 24V 6.6KW DO-218AB | RS |
Diode TVS Single Uni-Dir 24V 6.6KW 2-Pin DO-218AB T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SM8S24AHE3/2D?
Additional datasheets, footprints and schematics for SM8S24AHE3/2D are listed on our Part Details page. You can also find images and similar parts to SM8S24AHE3/2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM8S24AHE3/2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8S24AHE3/2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM8S24AHE3/2D fall under?
The SM8S24AHE3/2D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SM8S24AHE3/2D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM8S24AHE3/2D you can contact the distributor directly for product support, shipping queries etc.
Is the SM8S24AHE3/2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM8S24AHE3/2D have stock available?
Authorised distributors including RS and Avnet Asia have stock available or on a lead time for SM8S24AHE3/2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM8S24AHE3/2D often in real-time on the comparison pages.
What if I can't find stock of SM8S24AHE3/2D?
You can fill out our help required form which you can use to request a quote for SM8S24AHE3/2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.