Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.04
|
No stock
|
Buy Now |
Synthesizer Type | Frequency |
---|---|
Frequency | 125MHz |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Digital IC Case | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Supply Current | 114mA |
IC, FREQ SYNTHESIZER, 125MHZ, 24QFN | Farnell |
Where can I find additional details, specifications and documents for a SM802117UMG?
Additional datasheets, footprints and schematics for SM802117UMG are listed on our Part Details page. You can also find images and similar parts to SM802117UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM802117UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM802117UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM802117UMG fall under?
The SM802117UMG is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to SM802117UMG when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM802117UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SM802117UMG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM802117UMG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SM802117UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM802117UMG often in real-time on the comparison pages.
What if I can't find stock of SM802117UMG?
You can fill out our help required form which you can use to request a quote for SM802117UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.