Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.40
|
20,919
in stock
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TSSOP |
No. of Pins | 28Pins |
Switching Frequency | 215kHz |
Topology | Buck-Boost |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequency | 215kHz |
IC Package Type | TSSOP |
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency | Texas Instruments |
Where can I find additional details, specifications and documents for a SM72445MT/NOPB?
Additional datasheets, footprints and schematics for SM72445MT/NOPB are listed on our Part Details page. You can also find images and similar parts to SM72445MT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM72445MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM72445MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM72445MT/NOPB fall under?
The SM72445MT/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SM72445MT/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM72445MT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SM72445MT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM72445MT/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SM72445MT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM72445MT/NOPB often in real-time on the comparison pages.
What if I can't find stock of SM72445MT/NOPB?
You can fill out our help required form which you can use to request a quote for SM72445MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.