No distributors results available
View Full Pricing & Stock ComparisonDriver Configuration | Full Bridge |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 8V |
Supply Voltage Max | 14V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Input Delay | 26ns |
Output Delay | 22ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Full Bridge |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 8V to 14V |
Where can I find additional details, specifications and documents for a SM72295MAE/NOPB?
Additional datasheets, footprints and schematics for SM72295MAE/NOPB are listed on our Part Details page. You can also find images and similar parts to SM72295MAE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM72295MAE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM72295MAE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM72295MAE/NOPB fall under?
The SM72295MAE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SM72295MAE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM72295MAE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SM72295MAE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM72295MAE/NOPB have stock available?
There is no stock from authorised distributors for SM72295MAE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM72295MAE/NOPB often in real-time on the comparison pages.
What if I can't find stock of SM72295MAE/NOPB?
You can fill out our help required form which you can use to request a quote for SM72295MAE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.