Status: | Active |
---|---|
Series: | SM6T27CAY |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
4,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
7,500
in stock
|
Buy Now | |
element14
from US$0.36
|
6,834
in stock
|
Buy Now | |
Farnell
from US$0.41
|
6,834
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS6905 Automotive 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics SM6T27CAY | Newark Electronics |
Diode TVS Single Bi-Dir 23.1V 600W 2-Pin SMB T/R | Avnet America |
SM6TY Series Single 600 W 48.3 Vcl Bi-Directional Automotive Transil - DO-214AA | Future Electronics |
DIODE, TVS, 600W, 25.7V, SMB | element14 |
DIODE, TVS, 600W, 25.7V, SMB | Farnell |
STMicroelectronics, SM6T27CAY | RS |
Where can I find additional details, specifications and documents for a SM6T27CAY?
Additional datasheets, footprints and schematics for SM6T27CAY are listed on our Part Details page. You can also find images and similar parts to SM6T27CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6T27CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T27CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6T27CAY fall under?
The SM6T27CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM6T27CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T27CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM6T27CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM6T27CAY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for SM6T27CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6T27CAY often in real-time on the comparison pages.
What if I can't find stock of SM6T27CAY?
You can fill out our help required form which you can use to request a quote for SM6T27CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.