Options for Price Comparison
Distributor Statistics for SM2-7
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SM2-7
Details for SM2-7 by TE Connectivity
Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors
STRING POT, 7.5 INCH RANGE
SM2-7 image

SM2-7 by TE Connectivity

STRING POT, 7.5 INCH RANGE
Part Information
SM2-7 image
Not reviewed for solder process capability
Status: Active
Product Code: CEGO
Global Product Line: V45
GPL Description: Sensors Products
Specifications
Housing Material:
Polycarbonate + Stainless Mounting Bracket
Hazardous Area Approvals:
No
IP Rating:
IP51
Resolution:
Continuous Analogmm
Repeatability:
.02% of FS
Full Stroke Ranges:
63.5 – 635mm, 7.5in
Encoder Drive:
No
Accuracy:
.25% of FS
Measuring Cable:
Nylon-Coated Stainless Steel
Product Type:
SM, Mini String Pot Series
Output Signal:
Voltage Divider (Potentiometric)
Operating Temperature Range:
-18 – 71°C, 0 – 160°F
Similar Part