Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP51 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Full Stroke Ranges | 12.5in, 63.5 – 635mm |
Encoder Drive | No |
Accuracy | .25% of FS |
Measuring Cable | Nylon-Coated Stainless Steel |
Product Type | SM, Mini String Pot Series |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -18 – 71°C, 0 – 160°F |
Thick Film Resistors - SMD CET-SM SERIES - CHTW | Sager |
Where can I find additional details, specifications and documents for a SM2-12?
Additional datasheets, footprints and schematics for SM2-12 are listed on our Part Details page. You can also find images and similar parts to SM2-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM2-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM2-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM2-12 fall under?
The SM2-12 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SM2-12 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM2-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SM2-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM2-12 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for SM2-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM2-12 often in real-time on the comparison pages.
What if I can't find stock of SM2-12?
You can fill out our help required form which you can use to request a quote for SM2-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.