Status: | Active |
---|---|
Series: | SM15T33CA |
RoHS: | Compliant |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
SPICE models |
---|
SM15T PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
sm15txxca Altium Symbol and Footprint files |
sm15txxca Orcad Symbol and Footprint files |
Bidirectional 1500W TVS diode,SM15T33CA | RS |
Esd Protection Diode, 33V, 1.5Kw/Do214Ab | Newark Electronics |
SM15T Series 1500 W 33 V Bi Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Diode TVS Single Bi-Dir 28.2V 1.5KW 2-Pin SMC T/R | Avnet America |
DIODE, TVS, 33V, 1.5KW, BI, SMC, RL | element14 |
Where can I find additional details, specifications and documents for a SM15T33CA?
Additional datasheets, footprints and schematics for SM15T33CA are listed on our Part Details page. You can also find images and similar parts to SM15T33CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T33CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T33CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T33CA fall under?
The SM15T33CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM15T33CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T33CA you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T33CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM15T33CA have stock available?
Authorised distributors including Micros, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SM15T33CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T33CA often in real-time on the comparison pages.
What if I can't find stock of SM15T33CA?
You can fill out our help required form which you can use to request a quote for SM15T33CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.