Status: | Active |
---|---|
Series: | SM15T24CAY |
RoHS: | Compliant |
AEC-Q101 qualified |
Peak pulse power: 1500 W (10/1000 μs) and 10 kW (8/20 μs) |
Stand-off voltage range from 5.8 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS6928 Automotive 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 20.5 V, Do-214Ab, 2, 22.8 V Rohs Compliant: Yes |Stmicroelectronics SM15T24CAY | Newark Electronics |
DIODE, TVS, 1500W, 24V, SMC | element14 |
DIODE, TVS, 1500W, 24V, SMC | Farnell |
ESD Suppressor TVS 30KV 2-Pin SMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM15T24CAY?
Additional datasheets, footprints and schematics for SM15T24CAY are listed on our Part Details page. You can also find images and similar parts to SM15T24CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T24CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T24CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T24CAY fall under?
The SM15T24CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM15T24CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T24CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T24CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM15T24CAY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SM15T24CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T24CAY often in real-time on the comparison pages.
What if I can't find stock of SM15T24CAY?
You can fill out our help required form which you can use to request a quote for SM15T24CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.