Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP50 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Encoder Drive | No |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 2.375in, 63.5 – 635mm |
Accuracy | .25% of FS |
Product Type | SM, Mini String Pot Series |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -18 – 71°C, 0 – 160°F |
Thick Film Resistors - SMD STRING POT, 2.5 INCH RANGE | Sager |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Applications |
---|
ESD Protection |
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
Maximum Peak Pulse Current IPP @ 8x20±s Max | 12 |
AEC Qualified | Yes |
Configuration | Dual (Uni/Bi-Directional) |
Channel Input CapacitanceCT Typ(pF) | 95 pF |
Reverse Standoff Voltage VRWM(V) | 12 V |
Breakdown VoltageVBR Min(V) | 13.3 V |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 19 V |
VESD IEC61000-4-2 Contact Discharge(kV) | ±8 kV |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SOT–23 Package Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional Configuration |
Working Peak Reverse Voltage 5 V |
Standard Zener Breakdown Voltage Range 6.2 V to 7.3 V |
Peak Power – 300 Watt (8 X 20 µs) |
Low Leakage |
Flammability Rating UL 94V–O |
Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic case FINISH: Corrosion resistant finish, easily solderable MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260 ?C for 10 Seconds Package designed for optimal automated board assembly Small package size for high density applications. Available in 8 mm Tape and Reel. Use the Device Number to order the 7 inch/3,000 unit reel. Replace the "T1" with "T3" in the Device Number to order the 13 inch/10,000 unit reel. |
Status: | Unknown |
---|---|
Series: | SM12 Series |
RoHS: | Unknown |
Product Range | SM12 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | - |
Peak Pulse Power Dissipation | 300W |
Automotive Qualification Standard | - |
Operating Voltage | 12V |
Peak Pulse Current Ippm | 12A |
Power Dissipation Pd | 300W |
DIODE, TVS, 2 UNI / 1 BI, 12V, SOT23 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SM1-2?
Additional datasheets, footprints and schematics for SM1-2 are listed on our Part Details page. You can also find images and similar parts to SM1-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM1-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM1-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM1-2 fall under?
The SM1-2 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SM1-2 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM1-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SM1-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM1-2 have stock available?
Authorised distributors including Kruse, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for SM1-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM1-2 often in real-time on the comparison pages.
What if I can't find stock of SM1-2?
You can fill out our help required form which you can use to request a quote for SM1-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.