Status: | Active |
---|---|
Series: | SM05 |
RoHS: | Compliant |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.0438
|
108,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,132
in stock
|
Buy Now | |
element14
from US$0.06
|
10,127
in stock
|
Buy Now | |
Farnell
from US$0.06
|
10,127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,370
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,930
in stock
|
Buy Now | |
Micros
from US$0.06
|
1,590
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
127
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0430
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.0451
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT–23 Package Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional Configuration |
Working Peak Reverse Voltage 5 V |
Standard Zener Breakdown Voltage Range 6.2 V to 7.3 V |
Peak Power – 300 Watt (8 X 20 µs) |
Low Leakage |
Flammability Rating UL 94V–O |
Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic case FINISH: Corrosion resistant finish, easily solderable MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260 ?C for 10 Seconds Package designed for optimal automated board assembly Small package size for high density applications. Available in 8 mm Tape and Reel. Use the Device Number to order the 7 inch/3,000 unit reel. Replace the "T1" with "T3" in the Device Number to order the 13 inch/10,000 unit reel. |
Description | SM05 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 225 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 10 |
PPK Max (W) | 300 |
Package Type | SOT-23-3 |
SM05T1 Series 7.3 V 300 W Transient Voltage Suppressor Diode Array - SOT-23-3 | Future Electronics |
Zener Array Diode, Dual Common Anode, 300 Mw, -55 C, 150 C, Sot-23 Rohs Compliant: Yes |Onsemi SM05T1G | Newark Electronics |
ESD PROTECTION DIODE, 5V, SOT-23-3 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
onsemi ESD Protection Diode, SOT-23, 7.3V, 15kV | Distrelec |
5V | Micros |
SOT-23 3 SNGL CPR PBF | RS |
ESD Suppressor TVS �15KV 3-Pin SOT-23 T/R | EBV Elektronik |
ESD Suppressor TVS ±15KV 3-Pin SOT-23 T/R | Avnet America |
SM05T1G, Dual Uni-Directional TVS Diode, 300W, 3-Pin SOT-23 | ON Semiconductor SM05T1G | RS Americas |
Where can I find additional details, specifications and documents for a SM05T1G?
Additional datasheets, footprints and schematics for SM05T1G are listed on our Part Details page. You can also find images and similar parts to SM05T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM05T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM05T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM05T1G fall under?
The SM05T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SM05T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM05T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SM05T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SM05T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SM05T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM05T1G often in real-time on the comparison pages.
What if I can't find stock of SM05T1G?
You can fill out our help required form which you can use to request a quote for SM05T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.