Status: | Active |
---|---|
Series: | SLVU2.8 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.60
|
No stock
|
Buy Now | |
element14
from US$1.80
|
4,261
in stock
|
Buy Now | |
Farnell
from US$1.67
|
4,261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse current : IPP= 30 A 8/20 μs |
Low capacitance : Ctyp= 1.5 pF |
Stand-off voltage : VR= 2.8 V |
Low leakage current : IRmax= 0.2 μA |
ECOPACK®2 compliant component |
IEC 61000-4-5 (1kV 42 Ω 24 A) compliant at Tj= 150 °C |
Complies with the following standards IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) IEC 61000-4-4 level 4± 2 kV - 40 A (5/50 ns) IEC 61000-4-5 level 2± 1 kV - 42 Ω IEEE 802.3ab and 802.3at compatible on both receiver (4 Vmax ) and driver side ( 3.6 Vmax) MIL STD 883G - Method 3015-725 kV (human body model) |
IEC 61000-4-2 level 415 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
IEC 61000-4-4 level 4± 2 kV - 40 A (5/50 ns) |
± 2 kV - 40 A (5/50 ns) |
IEC 61000-4-5 level 2± 1 kV - 42 Ω |
± 1 kV - 42 Ω |
IEEE 802.3ab and 802.3at compatible on both receiver (4 Vmax ) and driver side ( 3.6 Vmax) |
MIL STD 883G - Method 3015-725 kV (human body model) |
25 kV (human body model) |
Product Specifications |
---|
DS6459 Low voltage unit for Gigabit Ethernet protection |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
DIODE, ESD PROT., 600W, 2.8V, 1.5PF SOIC | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
2.8V Gigabit Ethernet Protection SOIC8 | RS |
Esd Protection Device, 600 W, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics SLVU2.8-8A1 | Newark Electronics |
SLVU2.8 Series 15 V 5 pF SMT Bi-Directional ESD Protection Diode - SOIC-8 | Future Electronics |
ESD Suppressor TVS 15KV 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a SLVU2.8-8A1?
Additional datasheets, footprints and schematics for SLVU2.8-8A1 are listed on our Part Details page. You can also find images and similar parts to SLVU2.8-8A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLVU2.8-8A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLVU2.8-8A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLVU2.8-8A1 fall under?
The SLVU2.8-8A1 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SLVU2.8-8A1 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLVU2.8-8A1 you can contact the distributor directly for product support, shipping queries etc.
Is the SLVU2.8-8A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SLVU2.8-8A1 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for SLVU2.8-8A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLVU2.8-8A1 often in real-time on the comparison pages.
What if I can't find stock of SLVU2.8-8A1?
You can fill out our help required form which you can use to request a quote for SLVU2.8-8A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.