Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$159.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$159.48
|
No stock
|
Buy Now |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | N Type Plug 50ohm |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 68.89" |
Cable Length - Metric | 1.75m |
Jacket Colour | Transparent |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | RF Coaxial |
Jacket Material | FEP |
Overall Length | 1.75m |
LEAD, SMA-N, 18GHZ, 1.75M | Farnell |
Where can I find additional details, specifications and documents for a SLU18-SMNM-01.75M?
Additional datasheets, footprints and schematics for SLU18-SMNM-01.75M are listed on our Part Details page. You can also find images and similar parts to SLU18-SMNM-01.75M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLU18-SMNM-01.75M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLU18-SMNM-01.75M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLU18-SMNM-01.75M fall under?
The SLU18-SMNM-01.75M is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SLU18-SMNM-01.75M when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLU18-SMNM-01.75M you can contact the distributor directly for product support, shipping queries etc.
Is the SLU18-SMNM-01.75M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLU18-SMNM-01.75M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SLU18-SMNM-01.75M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLU18-SMNM-01.75M often in real-time on the comparison pages.
What if I can't find stock of SLU18-SMNM-01.75M?
You can fill out our help required form which you can use to request a quote for SLU18-SMNM-01.75M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.