Status: | Unknown |
---|---|
Series: | SilverLine Series |
RoHS: | Unknown |
No distributors results available
Connector Type A | SMB Plug 50ohm |
---|---|
Connector Type B | N Type Plug 50ohm |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 4.921ft |
Cable Length - Metric | 1.5m |
Jacket Colour | Transparent |
Product Range | SilverLine Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SLS18-SMNM-01.50M?
Additional datasheets, footprints and schematics for SLS18-SMNM-01.50M are listed on our Part Details page. You can also find images and similar parts to SLS18-SMNM-01.50M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS18-SMNM-01.50M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS18-SMNM-01.50M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS18-SMNM-01.50M fall under?
The SLS18-SMNM-01.50M is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SLS18-SMNM-01.50M when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS18-SMNM-01.50M you can contact the distributor directly for product support, shipping queries etc.
Is the SLS18-SMNM-01.50M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLS18-SMNM-01.50M have stock available?
There is no stock from authorised distributors for SLS18-SMNM-01.50M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS18-SMNM-01.50M often in real-time on the comparison pages.
What if I can't find stock of SLS18-SMNM-01.50M?
You can fill out our help required form which you can use to request a quote for SLS18-SMNM-01.50M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.