Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
13,129
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
935
in stock
|
Buy Now | |
element14
from US$0.20
|
935
in stock
|
Buy Now | |
Farnell
from US$0.19
|
935
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
470
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Circular φ5 LED lamp |
Package Type | Circular |
---|---|
LED Type | Standard |
Package size[mm] | φ5 |
Viewing angle 2θ1/2 | 40 |
Lens color | Diffused Yellow |
Emitting color | Yellow |
Dominant wave-length λP(Single)(Typ.)[nm] | 585 |
Luminous Intensity(Single)(Typ.)[mcd] | 16 |
Forward Voltage VF (Typ.) [V] | 2.1 |
Forward Current(IF)[mA] | 10 |
Chip Structure | GaAsP |
Power Dissipation [mW] | 60 |
Operating Temperature[°C] | -20 to 85 |
Storage Temperature [°C] | -30 to 100 |
Data Sheet |
---|
SLR-56YY Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Led, Yellow, T-1 3/4 (5Mm), 10Mcd, 587Nm | Newark Electronics |
LED, 5MM, YELLOW | element14 |
SLR-56 Series Yellow ╪5 mm 40░ Clear 16 mcd 2.1 V Round Through Hole LED | Future Electronics |
LED,5.0mm,Yellow,585nm,Lens Colored | RS |
LED Uni-Color Yellow 585nm 2-Pin T-1 3/4 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SLR-56YY3F?
Additional datasheets, footprints and schematics for SLR-56YY3F are listed on our Part Details page. You can also find images and similar parts to SLR-56YY3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLR-56YY3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLR-56YY3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLR-56YY3F fall under?
The SLR-56YY3F is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SLR-56YY3F when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLR-56YY3F you can contact the distributor directly for product support, shipping queries etc.
Is the SLR-56YY3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SLR-56YY3F have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SLR-56YY3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLR-56YY3F often in real-time on the comparison pages.
What if I can't find stock of SLR-56YY3F?
You can fill out our help required form which you can use to request a quote for SLR-56YY3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.