Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
625
in stock
|
Buy Now | |
element14
from US$0.20
|
625
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2V |
Wavelength Typ | 630nm |
Luminous Intensity | 10mcd |
Viewing Angle | 40° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 650nm |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Typ | 10mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Led, Red, T-1 3/4 (5Mm), 630 Nm, 2 V, 10 Ma, 10 Mcd Rohs Compliant: Yes |Rohm SLR-56VRT32 | Newark Electronics |
LED, 5MM, RED | element14 |
LED 5MM RED DIFFUSE | Rutronik |
SLR-56 Series Red ╪5 mm 40░ Clear 10 mcd 2V Round Through Hole LED | Future Electronics |
LED Uni-Color Red 650nm 2-Pin T-1 3/4 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SLR-56VRT32?
Additional datasheets, footprints and schematics for SLR-56VRT32 are listed on our Part Details page. You can also find images and similar parts to SLR-56VRT32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLR-56VRT32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLR-56VRT32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLR-56VRT32 fall under?
The SLR-56VRT32 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SLR-56VRT32 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLR-56VRT32 you can contact the distributor directly for product support, shipping queries etc.
Is the SLR-56VRT32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLR-56VRT32 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SLR-56VRT32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLR-56VRT32 often in real-time on the comparison pages.
What if I can't find stock of SLR-56VRT32?
You can fill out our help required form which you can use to request a quote for SLR-56VRT32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.