Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 587nm |
Luminous Intensity | 16mcd |
Viewing Angle | 40° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 (3mm) |
Dominant Wavelength | 585nm |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2.1V |
LED / Lamp Size | 3.1mm / T-1 |
LED Type | Standard |
Luminous Intensity Typ | 16mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
SLR-342 Series Yellow ╪3.1 mm 40░ Clear 16 mcd 2.1 V Round Through Hole LED | Future Electronics |
LED, 3.1MM, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a SLR-342YC3F?
Additional datasheets, footprints and schematics for SLR-342YC3F are listed on our Part Details page. You can also find images and similar parts to SLR-342YC3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLR-342YC3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLR-342YC3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLR-342YC3F fall under?
The SLR-342YC3F is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SLR-342YC3F when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLR-342YC3F you can contact the distributor directly for product support, shipping queries etc.
Is the SLR-342YC3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLR-342YC3F have stock available?
Authorised distributors including Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for SLR-342YC3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLR-342YC3F often in real-time on the comparison pages.
What if I can't find stock of SLR-342YC3F?
You can fill out our help required form which you can use to request a quote for SLR-342YC3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.