Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Circular φ3 LED lamp |
Lead pin pich:5mm |
Package Type | Circular |
---|---|
LED Type | Standard |
Package size[mm] | φ3.2 |
Viewing angle 2θ1/2 | 40 |
Lens color | Diffused Yellow |
Emitting color | Yellow |
Dominant wave-length λP(Single)(Typ.)[nm] | 585 |
Luminous Intensity(Single)(Typ.)[mcd] | 6.3 |
Forward Voltage VF (Typ.) [V] | 2.1 |
Forward Current(IF)[mA] | 20 |
Chip Structure | GaAsP |
Power Dissipation [mW] | 60 |
Operating Temperature[°C] | -25 to 85 |
Storage Temperature [°C] | -30 to 100 |
Data Sheet |
---|
SLR-325YY Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED, 3.2MM, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a SLR-325YYT31?
Additional datasheets, footprints and schematics for SLR-325YYT31 are listed on our Part Details page. You can also find images and similar parts to SLR-325YYT31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLR-325YYT31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLR-325YYT31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLR-325YYT31 you can contact the distributor directly for product support, shipping queries etc.
Is the SLR-325YYT31 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SLR-325YYT31 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for SLR-325YYT31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLR-325YYT31 often in real-time on the comparison pages.
What if I can't find stock of SLR-325YYT31?
You can fill out our help required form which you can use to request a quote for SLR-325YYT31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.