Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium Alloy |
Product Range | - |
For Use With | MIL-C-38999 Series III & IV Circular Connectors |
SVHC | Cadmium (15-Jun-2015) |
Accessory Type | Spin-Lock Adapter |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Slm40Ab-1006A-25-0 |Raychem Te Connectivity SLM40AB-1006A-25-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a SLM40AB-1006A-25-0?
Additional datasheets, footprints and schematics for SLM40AB-1006A-25-0 are listed on our Part Details page. You can also find images and similar parts to SLM40AB-1006A-25-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLM40AB-1006A-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLM40AB-1006A-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLM40AB-1006A-25-0 fall under?
The SLM40AB-1006A-25-0 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SLM40AB-1006A-25-0 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLM40AB-1006A-25-0 you can contact the distributor directly for product support, shipping queries etc.
Is the SLM40AB-1006A-25-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLM40AB-1006A-25-0 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SLM40AB-1006A-25-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLM40AB-1006A-25-0 often in real-time on the comparison pages.
What if I can't find stock of SLM40AB-1006A-25-0?
You can fill out our help required form which you can use to request a quote for SLM40AB-1006A-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.