SLC40AC-1410A Connectors by TE Connectivity

BACKSHELL VARIABLE ANGLE 38999 15

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$56.77

Distributor Stock
Logo for Farnell
Farnell
from US$56.77
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
69
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$101.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$114.90
-
Buy Now

Specifications

Connector Shell Size 15
Cable Diameter Max 11.61mm
Strain Relief Material Aluminium Alloy
Product Range -
For Use With MIL-C-38999 Series III & IV Circular Connectors
Accessory Type Spin-Lock Adapter
Cable Exit Angle 180°
Connector Body Material Aluminium Body

Alternative Descriptions

CX5712-000 SLC40AC-1410A | Heilind Electronics
Slc40Ac-1410A |Raychem Te Connectivity SLC40AC-1410A | Newark Electronics
45 deg, Right Angle, Straight M22 Adapter, Electroless Nickel Plate, 53.09mm | TE Connectivity SLC40AC-1410A | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SLC40AC-1410A?

Additional datasheets, footprints and schematics for SLC40AC-1410A are listed on our Part Details page. You can also find images and similar parts to SLC40AC-1410A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SLC40AC-1410A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLC40AC-1410A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SLC40AC-1410A fall under?

The SLC40AC-1410A is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to SLC40AC-1410A when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SLC40AC-1410A you can contact the distributor directly for product support, shipping queries etc.

Is the SLC40AC-1410A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SLC40AC-1410A have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SLC40AC-1410A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SLC40AC-1410A often in real-time on the comparison pages.

What if I can't find stock of SLC40AC-1410A?

You can fill out our help required form which you can use to request a quote for SLC40AC-1410A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay