Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.84
|
No stock
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Solid Link |
Depth | 3.5mm |
Fixing Centres | 94mm |
For Use With | Fuse Carriers - BS88 |
Fuse Current | 100A |
Length | 110mm |
Width | 19.5mm |
Where can I find additional details, specifications and documents for a SLA4100?
Additional datasheets, footprints and schematics for SLA4100 are listed on our Part Details page. You can also find images and similar parts to SLA4100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLA4100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLA4100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLA4100 fall under?
The SLA4100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SLA4100 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLA4100 you can contact the distributor directly for product support, shipping queries etc.
Is the SLA4100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLA4100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SLA4100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLA4100 often in real-time on the comparison pages.
What if I can't find stock of SLA4100?
You can fill out our help required form which you can use to request a quote for SLA4100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.