Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 2.3V |
Wavelength Typ | 563nm |
Luminous Intensity | 100mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 (3mm) |
Dominant Wavelength | 563nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.3V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Luminous Intensity Typ | 100mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
LED, 3MM, HB GREEN | element14 |
Led, Yellow Green, T-1 (3Mm), 100Mcd, 563Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a SLA-370MT3F?
Additional datasheets, footprints and schematics for SLA-370MT3F are listed on our Part Details page. You can also find images and similar parts to SLA-370MT3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLA-370MT3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLA-370MT3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLA-370MT3F fall under?
The SLA-370MT3F is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SLA-370MT3F when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLA-370MT3F you can contact the distributor directly for product support, shipping queries etc.
Is the SLA-370MT3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLA-370MT3F have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for SLA-370MT3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLA-370MT3F often in real-time on the comparison pages.
What if I can't find stock of SLA-370MT3F?
You can fill out our help required form which you can use to request a quote for SLA-370MT3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.