Status: | Unknown |
---|---|
Series: | SkyCap SL Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SL Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 10.16mm |
RoHS Compliant | No |
Cap Ceramic 4.7uF 50V X7R 10% Radial 10.16mm 125°C Bulk | Avnet America |
Cap, Mlcc, X7R, 4.7Uf, 50V, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SL505C475KAB?
Additional datasheets, footprints and schematics for SL505C475KAB are listed on our Part Details page. You can also find images and similar parts to SL505C475KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL505C475KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL505C475KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL505C475KAB fall under?
The SL505C475KAB is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL505C475KAB when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL505C475KAB you can contact the distributor directly for product support, shipping queries etc.
Is the SL505C475KAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL505C475KAB have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SL505C475KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL505C475KAB often in real-time on the comparison pages.
What if I can't find stock of SL505C475KAB?
You can fill out our help required form which you can use to request a quote for SL505C475KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.