Status: | Unknown |
---|---|
Series: | SkyCap SL Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 500V |
Product Range | SkyCap SL Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Cap, Mlcc, X7R, 0.022Uf, 500V, Radial | Newark Electronics |
Cap Ceramic 0.022uF 500V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SL307C223KAB.?
Additional datasheets, footprints and schematics for SL307C223KAB. are listed on our Part Details page. You can also find images and similar parts to SL307C223KAB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL307C223KAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL307C223KAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL307C223KAB. fall under?
The SL307C223KAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL307C223KAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL307C223KAB. you can contact the distributor directly for product support, shipping queries etc.
Is the SL307C223KAB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL307C223KAB. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SL307C223KAB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL307C223KAB. often in real-time on the comparison pages.
What if I can't find stock of SL307C223KAB.?
You can fill out our help required form which you can use to request a quote for SL307C223KAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.