Status: | Active |
---|---|
Series: | SL24 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Avnet America
from US$0.08
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,950
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
87,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TVS Diode in Series with a Compensating Diode Offers < 5 pF Capacitance |
ESD Protection Meeting IEC 61000–4–2, 4–4, 4–5 |
Peak Power Rating of 300 Watts, 8 x 20 µ s |
Bi–Direction Protection Can Be Achieved By Using Two Devices |
Flammability Rating UL 94V–0 |
Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds |
Package designed for optimal automated board assembly |
Small package size for high density applications |
Available in 8 mm Tape and Reel |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Applications |
---|
Networking and Telecommunications |
Description | SL24 |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 5 |
V(BR) Min (V) | 26.7 |
VRWM Max (V) | 24 |
IR Max (µA) | 1 |
PPK Max (W) | 300 |
Package Type | SOT-23-3 |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet America |
SL05T1 Series 30 V 300 W Uni-Directional Low Capacitance TVS Diode | Future Electronics |
Esd Protection Device, 24V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SL24T1G?
Additional datasheets, footprints and schematics for SL24T1G are listed on our Part Details page. You can also find images and similar parts to SL24T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL24T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL24T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL24T1G fall under?
The SL24T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL24T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL24T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SL24T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SL24T1G have stock available?
Authorised distributors including Avnet America, Chip One Stop, Future Electronics, Avnet Silica and Newark Electronics have stock available or on a lead time for SL24T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL24T1G often in real-time on the comparison pages.
What if I can't find stock of SL24T1G?
You can fill out our help required form which you can use to request a quote for SL24T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.