Status: | Unknown |
---|---|
Series: | SL23 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
12,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
84,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
15,000
in stock
|
Buy Now | |
element14
from US$0.29
|
2,032
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,032
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
747
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
241
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 440mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | SL23 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AA |
Case Temperature Tc | 105°C |
Current Ifsm | 100A |
Current Ir Max | 400µA |
Diode Type | Schottky |
Forward Voltage | 440mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
2.0A 30V SKY DO214AA | TTI Europe |
SL23 Series Single 30 V 100 A Surface Mount Schottky Rectifier - SMB | Future Electronics |
DIODE, SCHOTTKY, 2A, 30V, SMB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 2A 30V Do-214Aa | Newark Electronics |
Diode Schottky 30V 2A 2-Pin SMB T/R | EBV Elektronik |
Diode, Schottky Barrier, Vr 30V, If 2A, Pkg DO-214AA (SMB),Vf 0.32V, Tj +125degc | General Semiconductor / Vishay SL23-E3/52T | RS Americas |
Where can I find additional details, specifications and documents for a SL23-E3/52T?
Additional datasheets, footprints and schematics for SL23-E3/52T are listed on our Part Details page. You can also find images and similar parts to SL23-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL23-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL23-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL23-E3/52T fall under?
The SL23-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL23-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL23-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SL23-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL23-E3/52T have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Future Electronics, element14 and Farnell have stock available or on a lead time for SL23-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL23-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SL23-E3/52T?
You can fill out our help required form which you can use to request a quote for SL23-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.