Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
3,786
|
Buy Now | |
TTI Europe | US$0.08 |
64,800
|
Buy Now | |
Future Electronics | US$0.07 |
7,200
|
Buy Now | |
element14 | US$0.20 |
3,786
|
Buy Now | |
Chip One Stop | US$0.08 |
840
|
Buy Now | |
Newark Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.08 |
-
|
Buy Now | |
RS Americas | US$0.10 |
-
|
Buy Now | |
Avnet Asia | US$0.14 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 340mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 105°C |
Current Ifsm | 50A |
Current Ir Max | 200µA |
Diode Type | Schottky |
Forward Voltage | 445mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
SL13 Series Single 30 V 50 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
DIODE, SCHOTTKY, 1.5A, 30V | element14 |
Schottky Rectifier, 1.5A, 30V, Do-214Ac, Full Reel | Newark Electronics |
Diode Schottky 30V 1.5A 2-Pin DO-214AC T/R | Avnet America |
SL13-E3/61T, SMT Schottky Diode, 30V 1.5A, 2-Pin DO-214AC | General Semiconductor / Vishay SL13-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a SL13-E3/61T?
Additional datasheets, footprints and schematics for SL13-E3/61T are listed on our Part Details page. You can also find images and similar parts to SL13-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL13-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL13-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL13-E3/61T fall under?
The SL13-E3/61T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL13-E3/61T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL13-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SL13-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL13-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SL13-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL13-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SL13-E3/61T?
You can fill out our help required form which you can use to request a quote for SL13-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.