Prices starting from US$1,120.55
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | 12 bitmm |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 10160mm, 400in |
Accuracy | .35% of FS |
Repeatability | .02% of FS |
Encoder Drive | No |
Product Type | SK Series, IP67 String Pots |
Output Signal | CAN J1939 |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Industrial Motion&Position Sensors 400 IN | Rapid Electronics |
PRESSURE SWITCHES AND TRANSDUCERS | Farnell |
Cable Actuated Sensor J1939 CANBus Output Signal Linear 10.2m 10 to 36V Bracket Mount | Avnet America |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors 400 IN CANJ1939 IP67 STRING POT | Sager |
Where can I find additional details, specifications and documents for a SKJ-400-4?
Additional datasheets, footprints and schematics for SKJ-400-4 are listed on our Part Details page. You can also find images and similar parts to SKJ-400-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKJ-400-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKJ-400-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKJ-400-4 fall under?
The SKJ-400-4 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SKJ-400-4 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKJ-400-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SKJ-400-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKJ-400-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SKJ-400-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKJ-400-4 often in real-time on the comparison pages.
What if I can't find stock of SKJ-400-4?
You can fill out our help required form which you can use to request a quote for SKJ-400-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.