Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$868.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$868.54
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1,794.43
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$1,030.00
|
112
in stock
|
Buy Now | |
Avnet America
from US$1,256.13
|
-
|
Buy Now | |
TTI Europe
from US$1,366.65
|
-
|
Buy Now | |
Richardson RFPD
from US$1,120.55
|
-
|
Buy Now | |
Sager
from US$1,419.36
|
-
|
Buy Now | |
Farnell
from US$1,610.17
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | 12 bitmm |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 10160mm, 400in |
Accuracy | .35% of FS |
Repeatability | .02% of FS |
Encoder Drive | No |
Product Type | SK Series, IP67 String Pots |
Output Signal | CANopen |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Industrial Motion&Position Sensors 400 IN CANOPEN | Rapid Electronics |
400 In Canopen Ip67 String Pot |Te Connectivity Sensors SKH-400-4 | Newark Electronics |
Position Sensor Linear 10V to 36V 10160mm Sensing Position Analog-OUT Chassis Mount | Avnet America |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors 400 IN CANOPEN IP67 STRING POT | Sager |
Where can I find additional details, specifications and documents for a SKH-400-4?
Additional datasheets, footprints and schematics for SKH-400-4 are listed on our Part Details page. You can also find images and similar parts to SKH-400-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKH-400-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKH-400-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKH-400-4 fall under?
The SKH-400-4 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SKH-400-4 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKH-400-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SKH-400-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKH-400-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SKH-400-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKH-400-4 often in real-time on the comparison pages.
What if I can't find stock of SKH-400-4?
You can fill out our help required form which you can use to request a quote for SKH-400-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.