Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | Continuous Analogmm |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 250in, 6350mm |
Repeatability | .02% of FS |
Accuracy | .35% of FS |
Encoder Drive | No |
Product Type | SK Series, IP67 String Pots |
Output Signal | 4 – 20 mA, 0 – 10 VDC |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
250 In 0-10V/4-20Ma Ip67 String Pot |Te Connectivity Sensors SKD-250-3 | Newark Electronics |
Cable Actuated Sensor Linear 6.4m 8V to 40V Bracket Mount | Avnet America |
250 IN 0-10V / 4-20MA IP67 | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors 250 IN 0-10V 4-20MA IP67 STRING POT | Sager |
Where can I find additional details, specifications and documents for a SKD-250-3?
Additional datasheets, footprints and schematics for SKD-250-3 are listed on our Part Details page. You can also find images and similar parts to SKD-250-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKD-250-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKD-250-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKD-250-3 fall under?
The SKD-250-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SKD-250-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKD-250-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SKD-250-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKD-250-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for SKD-250-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKD-250-3 often in real-time on the comparison pages.
What if I can't find stock of SKD-250-3?
You can fill out our help required form which you can use to request a quote for SKD-250-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.