SK6-400-S02 Position Sensors by TE Connectivity

400 IN SYNCRO MOUNT ENCODER REEL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$715.08

Distributor Stock
Logo for Newark
Newark
from US$715.08
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1,216.82
24
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$885.00
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$964.73
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1,039.19
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$860.60
-
Buy Now
Logo for Sager
Sager
from US$1,090.09
-
Buy Now

Specifications

Housing Material Polycarbonate + Stainless Mounting Bracket
Hazardous Area Approvals No
IP Rating IP67
Resolution 381.5 mm/turnmm
Measuring Cable Nylon-Coated Stainless Steel
Repeatability .02% of FS
Full Stroke Ranges 10160mm, 400in
Accuracy .04% of FS
Encoder Drive Yes
Product Type SK Series, IP67 String Pots
Output Signal None
Operating Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

Industrial Motion&Position Sensors 400 IN SYNCRO | Rapid Electronics
400 In Syncro Mount Encoder Reel |Te Connectivity Sensors SK6-400-S02 | Newark Electronics
Cable Actuated Encoder Reel Linear 10.2m Synchro Mount | Avnet America
POSITION SENSORS | Richardson RFPD
Industrial Motion & Position Sensors 400 IN SYNCRO MOUNT ENCODER REEL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SK6-400-S02?

Additional datasheets, footprints and schematics for SK6-400-S02 are listed on our Part Details page. You can also find images and similar parts to SK6-400-S02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SK6-400-S02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK6-400-S02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SK6-400-S02 fall under?

The SK6-400-S02 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.

Can I view similar or alternative parts?

You can view similar parts to SK6-400-S02 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SK6-400-S02 you can contact the distributor directly for product support, shipping queries etc.

Is the SK6-400-S02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SK6-400-S02 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SK6-400-S02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SK6-400-S02 often in real-time on the comparison pages.

What if I can't find stock of SK6-400-S02?

You can fill out our help required form which you can use to request a quote for SK6-400-S02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay