Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$860.60
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP67 |
Resolution | 381.5 mm/turnmm |
Measuring Cable | Nylon-Coated Stainless Steel |
Repeatability | .02% of FS |
Full Stroke Ranges | 10160mm, 400in |
Accuracy | .04% of FS |
Encoder Drive | Yes |
Product Type | SK Series, IP67 String Pots |
Output Signal | None |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Industrial Motion&Position Sensors 400 IN FLANGE | Rapid Electronics |
Cable Actuated Encoder Reel Linear 10.2m Flange Mount | Avnet America |
FLANGE MOUNT ENCODER REEL | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors 400 IN FLANGE MOUNT ENCODER REEL | Sager |
Where can I find additional details, specifications and documents for a SK6-400-F01?
Additional datasheets, footprints and schematics for SK6-400-F01 are listed on our Part Details page. You can also find images and similar parts to SK6-400-F01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK6-400-F01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK6-400-F01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK6-400-F01 fall under?
The SK6-400-F01 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SK6-400-F01 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK6-400-F01 you can contact the distributor directly for product support, shipping queries etc.
Is the SK6-400-F01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK6-400-F01 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for SK6-400-F01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK6-400-F01 often in real-time on the comparison pages.
What if I can't find stock of SK6-400-F01?
You can fill out our help required form which you can use to request a quote for SK6-400-F01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.