Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1899842-6 |
Prices starting from US$901.64
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1,444.92
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1,060.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$1,010.74
|
-
|
Buy Now | |
TTI Europe
from US$1,065.17
|
-
|
Buy Now | |
Richardson RFPD
from US$901.64
|
-
|
Buy Now | |
Sager
from US$1,142.08
|
-
|
Buy Now | |
Farnell
from US$1,803.25
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP67 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Accuracy | .35% of FS |
Full Stroke Ranges | 10160mm, 400in |
Encoder Drive | No |
Repeatability | .02% of FS |
Measuring Cable | Nylon-Coated Stainless Steel |
Product Type | SK Series, IP67 String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Industrial Motion&Position Sensors 400 IN VOLTAGE | Rapid Electronics |
Cable Actuated Sensor Voltage Divider Output Signal Linear 10.2m 30V Bracket Mount | Avnet America |
VOLTAGE DIVIDER STRING POT | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors 400 IN VOLTAGE DIVIDER STRING POT | Sager |
Where can I find additional details, specifications and documents for a SK1-400-3?
Additional datasheets, footprints and schematics for SK1-400-3 are listed on our Part Details page. You can also find images and similar parts to SK1-400-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK1-400-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK1-400-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK1-400-3 fall under?
The SK1-400-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SK1-400-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK1-400-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SK1-400-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK1-400-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for SK1-400-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK1-400-3 often in real-time on the comparison pages.
What if I can't find stock of SK1-400-3?
You can fill out our help required form which you can use to request a quote for SK1-400-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.