SK1-250-3

Sensors

> Position Sensors

> Potentiometric Sensors

> Cable Actuated Position Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for SK1-250-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SK1-250-3
Series Information for SK1-250-3 - TE Connectivity
  • Status: Active
  • Product Code: CEG4
  • Global Product Line: V45
  • GPL Description: Sensors Products

Description

250 IN VOLTAGE DIVIDER STRING POT

Specifications

Housing Material:
Polycarbonate + Stainless Mounting Bracket
IP Rating:
IP67
Hazardous Area Approvals:
No
Resolution:
Continuous Analogmm
Accuracy:
.35% of FS
Repeatability:
.02% of FS
Encoder Drive:
No
Full Stroke Ranges:
6350mm, 250in
Measuring Cable:
Nylon-Coated Stainless Steel
Product Type:
SK Series, IP67 String Pots
Output Signal:
Voltage Divider (Potentiometric)
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability