Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | +80% -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 10.2mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | +80% -20% |
External Depth | 4.1mm |
External Length / Height | 12.1mm |
External Width | 12.7mm |
Height | 12.1mm |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Power Factor | 0.03 |
Temperature Coeff. + | 22ppm/°C |
Temperature Coeff. - | -56ppm/°C |
Temperature Coefficient | -56ppm/°C to +22ppm/°C |
Tolerance + | 22% |
Tolerance - | 56% |
Voltage Rating V DC | 50V |
Capacitor Ceramic 10Uf, 50V, Z5U, +80, -20%, Rad | Newark Electronics |
SK055E106ZAA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SK055E106ZAA?
Additional datasheets, footprints and schematics for SK055E106ZAA are listed on our Part Details page. You can also find images and similar parts to SK055E106ZAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK055E106ZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK055E106ZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK055E106ZAA fall under?
The SK055E106ZAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK055E106ZAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK055E106ZAA you can contact the distributor directly for product support, shipping queries etc.
Is the SK055E106ZAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK055E106ZAA have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for SK055E106ZAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK055E106ZAA often in real-time on the comparison pages.
What if I can't find stock of SK055E106ZAA?
You can fill out our help required form which you can use to request a quote for SK055E106ZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.