Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 2.5, 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 6 |
Internal Switch(es) | 3 |
Length (mm) | 14.1 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Number of Ports | 2 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 20 |
Where can I find additional details, specifications and documents for a SJD1-3201-54?
Additional datasheets, footprints and schematics for SJD1-3201-54 are listed on our Part Details page. You can also find images and similar parts to SJD1-3201-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJD1-3201-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJD1-3201-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJD1-3201-54 fall under?
The SJD1-3201-54 is listed under interconnect > connectors > audio-connectors > jacks > sjd1-3201-54.
Can I view similar or alternative parts?
You can view similar parts to SJD1-3201-54 when available in the sjd1-3201-54 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJD1-3201-54 you can contact the distributor directly for product support, shipping queries etc.
Is the SJD1-3201-54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJD1-3201-54 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for SJD1-3201-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJD1-3201-54 often in real-time on the comparison pages.
What if I can't find stock of SJD1-3201-54?
You can fill out our help required form which you can use to request a quote for SJD1-3201-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.