Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Bulkhead Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Nickel |
Colour | Silver |
Connector Colour | Natural |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
JACK, 6.3MM, MONO | Farnell |
Where can I find additional details, specifications and documents for a SJ211?
Additional datasheets, footprints and schematics for SJ211 are listed on our Part Details page. You can also find images and similar parts to SJ211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ211 fall under?
The SJ211 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SJ211 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ211 you can contact the distributor directly for product support, shipping queries etc.
Is the SJ211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ211 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SJ211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ211 often in real-time on the comparison pages.
What if I can't find stock of SJ211?
You can fill out our help required form which you can use to request a quote for SJ211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.