Options for Price Comparison
Distributor Statistics for SJ-43615TS-SMT-TR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SJ-43615TS-SMT-TR
Details for SJ-43615TS-SMT-TR by CUI Inc
interconnect > connectors > audio-connectors > jacks > sj-4361x-smt-series > sj-43615ts-smt-tr
4 Conductor 3.5 mm Mid Mount SMT Audio Jack w/ Tip Switch
SJ-43615TS-SMT-TR image

SJ-43615TS-SMT-TR by CUI Inc

4 Conductor 3.5 mm Mid Mount SMT Audio Jack w/ Tip Switch
Part Information
SJ-43615TS-SMT-TR image
RoHS Compliant
Specifications
Audio Standard (mm):
3.5
Color:
Black
Connector Type:
Jack
Current Rating (A):
1
Dimensions LxWxH (in):
0.551 x 0.378 x 0.213
Dimensions LxWxH (mm):
14 x 9.6 x 5.4
Height (mm):
5.4
Internal Switch(es):
1
Length (mm):
14
Mounting Style:
Mid Mount SMT
Number of Conductors:
4
Number of Ports:
1
Orientation:
Horizontal
Shielding:
No
Voltage Rating (Vdc):
12
Width (mm):
9.6