Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Pink |
Connector Type | Jack |
Current Rating (A) | 0.3 |
Height (mm) | 5 |
Internal Switch(es) | 2 |
Length (mm) | 17 |
Mounting Style | Surface Mount |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 6.7 |
Where can I find additional details, specifications and documents for a SJ-43516-SMT-TR-PI?
Additional datasheets, footprints and schematics for SJ-43516-SMT-TR-PI are listed on our Part Details page. You can also find images and similar parts to SJ-43516-SMT-TR-PI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-43516-SMT-TR-PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-43516-SMT-TR-PI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-43516-SMT-TR-PI fall under?
The SJ-43516-SMT-TR-PI is listed under interconnect > connectors > audio-connectors > jacks > sj-4351x-smt-series > sj-43516-smt-tr-pi.
Can I view similar or alternative parts?
You can view similar parts to SJ-43516-SMT-TR-PI when available in the sj-43516-smt-tr-pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-43516-SMT-TR-PI you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-43516-SMT-TR-PI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-43516-SMT-TR-PI have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for SJ-43516-SMT-TR-PI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-43516-SMT-TR-PI often in real-time on the comparison pages.
What if I can't find stock of SJ-43516-SMT-TR-PI?
You can fill out our help required form which you can use to request a quote for SJ-43516-SMT-TR-PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.