Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 0.3 |
Height (mm) | 6 |
Internal Switch(es) | 0 |
Length (mm) | 14 |
Mounting Style | Through Hole |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 16 |
Width (mm) | 10.2 |
Audio Jack 3.5Mm Rt 4 Cond Through Hole 0 Switche |Cui SJ-43514 | Newark Electronics |
Where can I find additional details, specifications and documents for a SJ-43514?
Additional datasheets, footprints and schematics for SJ-43514 are listed on our Part Details page. You can also find images and similar parts to SJ-43514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-43514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-43514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-43514 fall under?
The SJ-43514 is listed under interconnect > connectors > audio-connectors > jacks > sj-4351x-series > sj-43514.
Can I view similar or alternative parts?
You can view similar parts to SJ-43514 when available in the sj-43514 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-43514 you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-43514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-43514 have stock available?
Authorised distributors including CUI Devices, Future Electronics, RS and Newark Electronics have stock available or on a lead time for SJ-43514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-43514 often in real-time on the comparison pages.
What if I can't find stock of SJ-43514?
You can fill out our help required form which you can use to request a quote for SJ-43514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.