Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 7.3 |
Internal Switch(es) | 0 |
Length (mm) | 15 |
Mounting Style | Through Hole |
Number of Conductors | 4 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | Yes |
Voltage Rating (Vdc) | 12 |
Width (mm) | 10.8 |
Where can I find additional details, specifications and documents for a SJ-435107?
Additional datasheets, footprints and schematics for SJ-435107 are listed on our Part Details page. You can also find images and similar parts to SJ-435107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-435107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-435107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-435107 fall under?
The SJ-435107 is listed under interconnect > connectors > audio-connectors > jacks > sj-435107-series > sj-435107.
Can I view similar or alternative parts?
You can view similar parts to SJ-435107 when available in the sj-435107 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-435107 you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-435107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-435107 have stock available?
Authorised distributors including RS, Future Electronics and CUI Devices have stock available or on a lead time for SJ-435107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-435107 often in real-time on the comparison pages.
What if I can't find stock of SJ-435107?
You can fill out our help required form which you can use to request a quote for SJ-435107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.