Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
3,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.00593ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.4V |
Power Dissipation Pd | 16.7W |
Transistor Case Style | PowerPAIR |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual N-Channel 30-V (D-S) MOSFET PowerPA | RS |
Trans MOSFET Array Dual N-CH 30V 30A 9-Pin PowerPAIR | EBV Elektronik |
Dual N-Channel 30-V (D-S) Mosfet |Vishay SIZ348DT-T1-GE3 | Newark Electronics |
Dual N-Channel 30 V 7.12 mOhm SMT TrenchFET« Power Mosfet - PowerPAIR 3 x 3 | Future Electronics |
N-CH DUAL 30V PPAIR 3X3 | TTI Europe |
MOSFET, DUAL N-CH, 30V, 30A, POWERPAIR | Farnell |
Where can I find additional details, specifications and documents for a SIZ348DT-T1-GE3?
Additional datasheets, footprints and schematics for SIZ348DT-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIZ348DT-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIZ348DT-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIZ348DT-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIZ348DT-T1-GE3 fall under?
The SIZ348DT-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIZ348DT-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIZ348DT-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIZ348DT-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIZ348DT-T1-GE3 have stock available?
Authorised distributors including Chip One Stop, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for SIZ348DT-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIZ348DT-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIZ348DT-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIZ348DT-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.