Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
3,000
|
Buy Now | |
TTI Europe | US$0.27 |
12,000
|
Buy Now | |
Newark Electronics | US$0.57 |
4,769
|
Buy Now | |
element14 | US$0.37 |
4,769
|
Buy Now | |
Farnell | US$0.35 |
4,769
|
Buy Now | |
Future Electronics | US$0.58 |
3,000
|
Buy Now | |
EBV Elektronik | - |
12,000
|
Buy Now | |
Rutronik | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
RS Americas | US$0.70 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -50A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0035ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | 900mV |
Power Dissipation Pd | 57W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -20V PPAK 1212-8 | TTI Europe |
Mosfet, P-Ch, -20V, -50A, Powerpak 1212 | Newark Electronics |
MOSFET, P-CH, -20V, -50A, POWERPAK 1212 | element14 |
Trans MOSFET P-CH 20V 27A | RS |
MOSFET P-CH 20V 50A PPAK 1212-8S | Future Electronics |
Trans MOSFET P-CH 20V 27A 8-Pin PowerPAK 1212 T/R | EBV Elektronik |
P-CH 20V 50A 4,5mOhm PPAK1212 | Rutronik |
SISS23DN-T1-GE3 P-channel MOSFET Transistor, 27 A, 20 V, 8-Pin PowerPAK 1212 | Siliconix / Vishay SISS23DN-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SISS23DN-T1-GE3?
Additional datasheets, footprints and schematics for SISS23DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SISS23DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SISS23DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SISS23DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SISS23DN-T1-GE3 fall under?
The SISS23DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SISS23DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SISS23DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SISS23DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SISS23DN-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SISS23DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SISS23DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SISS23DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SISS23DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.