SISA24DN-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 25V 60A POWERPAK 1212

Status: Unknown
Series: TrenchFET Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
31,321
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
31,321
in stock
Buy Now
Logo for element14
element14
from US$0.36
31,321
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.42
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.32
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 60A
Drain Source Voltage Vds 25V
On Resistance Rds(on) 0.00115ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.1V
Power Dissipation Pd 52W
Transistor Case Style PowerPAK 1212
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range TrenchFET Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Mosfet, N-Ch, 25V, 60A, Powerpak 1212 | Newark Electronics
MOSFET, N-CH, 25V, 60A, POWERPAK 1212 | element14
N-CH 25V 60A 1,4mOhm PPAK1212-8 | Rutronik
N-Channel 25 V 1.4 mOhm 52 W TrenchFET Gen IV Mosfet - PowerPAK 1212-8 | Future Electronics
Transistor MOSFET N-CH 25V 60A 8-Pin PowerPAK 1212 | Avnet America
N-CH SINGLE 25V PPAK 1212-8 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SISA24DN-T1-GE3?

Additional datasheets, footprints and schematics for SISA24DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SISA24DN-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SISA24DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SISA24DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SISA24DN-T1-GE3 fall under?

The SISA24DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SISA24DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SISA24DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SISA24DN-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SISA24DN-T1-GE3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SISA24DN-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SISA24DN-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SISA24DN-T1-GE3?

You can fill out our help required form which you can use to request a quote for SISA24DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay