Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -60A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0041ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.2V |
Power Dissipation Pd | 52W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, P-CH, -30V, -60A, POWERPAK 1212 | element14 |
Mosfet, P-Ch, -30V, -60A, Powerpak 1212 | Newark Electronics |
P-CH SINGLE -30V PPAK 1212-8 | TTI Europe |
30 V 22.4 A 52 W Surface Mount P-Channel Mosfet - PowerPAK« 1212-8 | Future Electronics |
Transistor MOSFET P-CH 30V 60A 8-Pin PowerPAK 1212 | Avnet America |
Where can I find additional details, specifications and documents for a SISA01DN-T1-GE3?
Additional datasheets, footprints and schematics for SISA01DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SISA01DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SISA01DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SISA01DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SISA01DN-T1-GE3 fall under?
The SISA01DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SISA01DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SISA01DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SISA01DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SISA01DN-T1-GE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for SISA01DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SISA01DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SISA01DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SISA01DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.