Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
25,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
25,911
in stock
|
Buy Now | |
element14
from US$0.61
|
25,911
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0195ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 52W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0195 Ohm, 10 V, 1.5 V Rohs Compliant: Yes |Vishay SIS890DN-T1-GE3 | Newark Electronics |
MOSFET, N-CH, 100V, PPAK-1212 | element14 |
Trans MOSFET N-CH 100V 8.8A 8-Pin PowerPAK T/R | Avnet America |
N-CH SINGLE 100V PPAK1212-8S | TTI Europe |
N-Channel 100 V 23.5 mOhm 52 W TrenchFET Power Mosfet - PowerPAK-1212-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SIS890DN-T1-GE3?
Additional datasheets, footprints and schematics for SIS890DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS890DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS890DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS890DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS890DN-T1-GE3 fall under?
The SIS890DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS890DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS890DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS890DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS890DN-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SIS890DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS890DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS890DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS890DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.